Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 14mcd |
No. of Digits / Alpha | 1 |
Character Size | 9.14mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
7-Seg Display 1-Digit 9.14mm Yellow | RS |
7-Segment Led Display, Mechanically Rugged, 1, 9.14 Mm, Yellow, Common Anode, 14 Mcd, 20 Ma Rohs Compliant: Yes |Kingbright SA36-11SYKWA | Newark Electronics |
DISPLAY, SEVEN SEGMENT, 9.14MM, YELLOW | Farnell |
LED Displays & Accessories .36 SINGLE DIGIT YEL LED DISPLAY | Sager |
Where can I find additional details, specifications and documents for a SA36-11SYKWA?
Additional datasheets, footprints and schematics for SA36-11SYKWA are listed on our Part Details page. You can also find images and similar parts to SA36-11SYKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA36-11SYKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA36-11SYKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA36-11SYKWA fall under?
The SA36-11SYKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SA36-11SYKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA36-11SYKWA you can contact the distributor directly for product support, shipping queries etc.
Is the SA36-11SYKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA36-11SYKWA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for SA36-11SYKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA36-11SYKWA often in real-time on the comparison pages.
What if I can't find stock of SA36-11SYKWA?
You can fill out our help required form which you can use to request a quote for SA36-11SYKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.