Status: | Unknown |
---|---|
Series: | Mini Buccaneer Series |
RoHS: | Unknown |
Prices starting from US$10.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.28
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$10.39
|
213
in stock
|
Buy Now | |
element14
from US$17.20
|
50
in stock
|
Buy Now | |
Farnell
from US$14.92
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$11.85
|
12
in stock
|
Buy Now | |
Distrelec
from US$12.95
|
11
in stock
|
Buy Now | |
RS Americas
from US$13.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mini Buccaneer Series |
---|---|
No. of Contacts | 4Contacts |
Contact Gender | Socket |
Contact Termination Type | Screw |
Contact Plating | Gold Plated Contacts |
For Use With | Mini Buccaneer Circular Housings Fits All Body Styles |
Insert Arrangement | - |
Connector Shell Size | - |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 7mm |
Contact Resistance | 5mohm |
Contact Termination | Screw |
Current Rating | 5A |
Gender | Receptacle |
IP / NEMA Rating | IP68 |
Material | Black Nylon |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 380V |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.2mm² |
Working Voltage | 250V |
Mini Series Connector Screw Terminal Insert 4 Soc | Rapid Electronics |
IP68 4 way screw terminal skt insert,6A | RS |
INSERT, SOCKET, 4WAY | element14 |
Circular Insert, Skt, 4 Contact, Screw | Newark Electronics |
Bulgin Limited Screw Terminal Insert, Polyamide, Size | Distrelec |
Female Connector Insert 4 Way for use with Mini Buccaneer Connector | Bulgin SA3242 | RS Americas |
Standard Circular Connector 4 POLE SKT INSERT | Boersig |
Connector Accessories Screw Terminal Insert 4POS SKT Polyamide | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA3242?
Additional datasheets, footprints and schematics for SA3242 are listed on our Part Details page. You can also find images and similar parts to SA3242 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA3242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA3242 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA3242 fall under?
The SA3242 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to SA3242 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA3242 you can contact the distributor directly for product support, shipping queries etc.
Is the SA3242 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA3242 have stock available?
Authorised distributors including Rapid Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SA3242.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA3242 often in real-time on the comparison pages.
What if I can't find stock of SA3242?
You can fill out our help required form which you can use to request a quote for SA3242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.