Status: | Unknown |
---|---|
Series: | Mini Buccaneer Series |
RoHS: | Unknown |
Prices starting from US$5.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.31
|
84
in stock
|
Buy Now | |
Rapid Electronics
from US$5.92
|
417
in stock
|
Buy Now | |
element14
from US$13.28
|
416
in stock
|
Buy Now | |
Farnell
from US$11.26
|
416
in stock
|
Buy Now | |
Distrelec
from US$9.22
|
111
in stock
|
Buy Now | |
RS Americas
from US$9.10
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$9.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mini Buccaneer Series |
---|---|
No. of Contacts | 4Contacts |
Contact Gender | Pin |
Contact Termination Type | Screw |
Contact Plating | Gold Plated Contacts |
For Use With | Mini Buccaneer Circular Housings Fits All Body Styles |
Insert Arrangement | - |
Connector Shell Size | - |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 7mm |
Contact Resistance | 5mohm |
Contact Termination | Screw |
Current Rating | 5A |
Gender | Plug |
IP / NEMA Rating | IP68 |
Material | Black Nylon |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 380V |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.2mm² |
Working Voltage | 250V |
Mini Series Connector Screw Terminal Insert 4 Pin | Rapid Electronics |
INSERT, PLUG, 4WAY | element14 |
Bulgin Limited Screw Terminal Insert, Polyamide, Size | Distrelec |
IP68 4 way screw terminal plug insert,6A | RS |
Male Connector Insert 4 Way for use with Mini Buccaneer Connector | Bulgin SA3241 | RS Americas |
Circular Insert, Plug, 4Pos, Pa, Screw | Newark Electronics |
MINI BUCCANEER-KLEMMEINSATZ-STECK. 4 POL | Boersig |
Connector Accessories Screw Terminal Insert 4POS PIN Polyamide | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA3241?
Additional datasheets, footprints and schematics for SA3241 are listed on our Part Details page. You can also find images and similar parts to SA3241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA3241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA3241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA3241 fall under?
The SA3241 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to SA3241 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA3241 you can contact the distributor directly for product support, shipping queries etc.
Is the SA3241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA3241 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for SA3241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA3241 often in real-time on the comparison pages.
What if I can't find stock of SA3241?
You can fill out our help required form which you can use to request a quote for SA3241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.