Status: | Unknown |
---|---|
Series: | Mini Buccaneer Series |
RoHS: | Unknown |
Prices starting from US$5.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.99
|
478
in stock
|
Buy Now | |
element14
from US$10.55
|
380
in stock
|
Buy Now | |
Farnell
from US$9.12
|
380
in stock
|
Buy Now | |
RS Americas
from US$7.14
|
193
in stock
|
Buy Now | |
Conrad
from US$8.03
|
158
in stock
|
Buy Now | |
Future Electronics
from US$7.56
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$6.26
|
19
in stock
|
Buy Now | |
Boersig
-
|
50
in stock
|
Buy Now | |
Distrelec
from US$5.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mini Buccaneer Series |
---|---|
No. of Contacts | 3Contacts |
Contact Gender | Pin |
Contact Termination Type | Screw |
Contact Plating | Nickel Plated Contacts |
For Use With | Mini Buccaneer Circular Housings Fits All Body Styles |
Insert Arrangement | - |
Connector Shell Size | - |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 7mm |
Cable Diameter Min | 5mm |
Contact Resistance | 5mohm |
Contact Termination | Screw |
Current Rating | 10A |
IP / NEMA Rating | IP68 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 250V |
Wire Area Size Max | 1mm² |
IP68 3way screw terminal plug insert,10A | RS |
CIRCULAR INSERT, PIN CONTACT, 3 WAY | element14 |
Male Connector Insert 3 Way for use with Mini Buccaneer Connector | Bulgin SA3230 | RS Americas |
The Mini Buccaneer screw-clamp insert is suitable for one-and three-phase applications in a variety of harsh operating environments such as when working in the waste water and in water, civil engineering, in gas-/crude oil plants, in the outdoor and general applications in industry. | Conrad |
Mini Buccaneer Series 3 Position Plug 250 V 10 A Screw Terminal Insert | Future Electronics |
Circular Insert, Pin, 3 Contact, Screw | Newark Electronics |
MINI BUCCANEER-KLEMMEINSATZ-STECK. 3 POL | Boersig |
Bulgin Limited Standard Circular Connector 3 POLE PLUG INSERT | Distrelec |
CONN TERM INSERT 3POS PIN SCREW | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA3230?
Additional datasheets, footprints and schematics for SA3230 are listed on our Part Details page. You can also find images and similar parts to SA3230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA3230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA3230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA3230 fall under?
The SA3230 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to SA3230 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA3230 you can contact the distributor directly for product support, shipping queries etc.
Is the SA3230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA3230 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Conrad have stock available or on a lead time for SA3230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA3230 often in real-time on the comparison pages.
What if I can't find stock of SA3230?
You can fill out our help required form which you can use to request a quote for SA3230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.