Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
Ceramic Capacitor 0.22Uf 50V, X7R, 10%, Axial, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SA305C224KAA.?
Additional datasheets, footprints and schematics for SA305C224KAA. are listed on our Part Details page. You can also find images and similar parts to SA305C224KAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA305C224KAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA305C224KAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA305C224KAA. fall under?
The SA305C224KAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA305C224KAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA305C224KAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SA305C224KAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA305C224KAA. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SA305C224KAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA305C224KAA. often in real-time on the comparison pages.
What if I can't find stock of SA305C224KAA.?
You can fill out our help required form which you can use to request a quote for SA305C224KAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.