Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 12V |
Luminous Intensity | 46mcd |
No. of Digits / Alpha | 1 |
Character Size | 76mm |
Common Connection | Common Anode |
RoHS Compliant | Yes |
Display, 3.0", Red, Common Anode | Newark Electronics |
Where can I find additional details, specifications and documents for a SA30-21EWA?
Additional datasheets, footprints and schematics for SA30-21EWA are listed on our Part Details page. You can also find images and similar parts to SA30-21EWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA30-21EWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA30-21EWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA30-21EWA fall under?
The SA30-21EWA is listed under Optoelectronics & Displays > Displays > LED Displays > 7 Segment LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SA30-21EWA when available in the 7 Segment LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA30-21EWA you can contact the distributor directly for product support, shipping queries etc.
Is the SA30-21EWA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA30-21EWA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SA30-21EWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA30-21EWA often in real-time on the comparison pages.
What if I can't find stock of SA30-21EWA?
You can fill out our help required form which you can use to request a quote for SA30-21EWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.