Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0415
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$0.0415
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,078
in stock
|
Buy Now | |
element14
from US$0.06
|
3,078
in stock
|
Buy Now | |
Farnell
from US$0.11
|
3,078
in stock
|
Buy Now | |
Future Electronics
from US$0.0424
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.0439
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 1.5µs |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Diode Switching 1KV 2A 2-Pin SMA T/R | Avnet America |
Rectifier, Single, 2A, 1Kv, Do-214Ac | Newark Electronics |
Diode Switching 1KV 2A 2-Pin | RS |
SA2M-E3 Series 1000 V 2 A Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
SA2M-E3/5AT, SMT Diode, 1000V 2A, 1.5us, 2-Pin DO-214AC | Siliconix / Vishay SA2M-E3/5AT | RS Americas |
2.0A 1KV STD DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SA2M-E3/5AT?
Additional datasheets, footprints and schematics for SA2M-E3/5AT are listed on our Part Details page. You can also find images and similar parts to SA2M-E3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA2M-E3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA2M-E3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA2M-E3/5AT fall under?
The SA2M-E3/5AT is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SA2M-E3/5AT when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA2M-E3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the SA2M-E3/5AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA2M-E3/5AT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SA2M-E3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA2M-E3/5AT often in real-time on the comparison pages.
What if I can't find stock of SA2M-E3/5AT?
You can fill out our help required form which you can use to request a quote for SA2M-E3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.