Status: | Unknown |
---|---|
Series: | SA2 Series |
RoHS: | Unknown |
Product Range | SA2 Series |
---|---|
DC Breakover Voltage | - |
GDT Case Style | - |
Impulse Discharge Current | - |
Impulse Sparkover Voltage | - |
SVHC | No SVHC (15-Jan-2018) |
Surge Arrester 4500V Rohs Compliant: Yes |Bourns SA2-4500-CLT-STD | Newark Electronics |
Series High Voltage Gas Discharge Tube | Avnet America |
GAS DISCHARGE TUBE, HIGH V, 2POL, 4.5KV | Farnell |
Where can I find additional details, specifications and documents for a SA2-4500-CLT-STD?
Additional datasheets, footprints and schematics for SA2-4500-CLT-STD are listed on our Part Details page. You can also find images and similar parts to SA2-4500-CLT-STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA2-4500-CLT-STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA2-4500-CLT-STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA2-4500-CLT-STD fall under?
The SA2-4500-CLT-STD is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to SA2-4500-CLT-STD when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA2-4500-CLT-STD you can contact the distributor directly for product support, shipping queries etc.
Is the SA2-4500-CLT-STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA2-4500-CLT-STD have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for SA2-4500-CLT-STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA2-4500-CLT-STD often in real-time on the comparison pages.
What if I can't find stock of SA2-4500-CLT-STD?
You can fill out our help required form which you can use to request a quote for SA2-4500-CLT-STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.