Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 7.4V |
Luminous Intensity | 173mcd |
No. of Digits / Alpha | 1 |
Character Size | 56.9mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Background Colour | Grey |
Character Type | 8. |
Current If Luminous Intensity | 10mA |
External Depth | 12mm |
External Length / Height | 70mm |
External Width | 48mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 1.85V |
Lead Spacing | 2.54mm |
Luminous Intensity per Segment @ If Max | 31mcd |
Luminous Intensity per Segment @ If Min | 14mcd |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 20mA |
Row Pitch | 60.1mm |
Voltage Vf Typ | 1.85V |
Red 7-segment LED, SA23-12SRWA | RS |
LED DISPLAY, 2.24", RED, CA | element14 |
Kingbright 7-Segment LED Display SA23 Red 57mm 655nm 45mcd 9.2V THT Common Anode | Distrelec |
Led Display, 2.24", Red, 640Nm | Newark Electronics |
LED Displays & Accessories Single Red 640nm Common Anode | Sager |
KINSA23-12SRWA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA23-12SRWA?
Additional datasheets, footprints and schematics for SA23-12SRWA are listed on our Part Details page. You can also find images and similar parts to SA23-12SRWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA23-12SRWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA23-12SRWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA23-12SRWA fall under?
The SA23-12SRWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SA23-12SRWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA23-12SRWA you can contact the distributor directly for product support, shipping queries etc.
Is the SA23-12SRWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA23-12SRWA have stock available?
Authorised distributors including RS, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for SA23-12SRWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA23-12SRWA often in real-time on the comparison pages.
What if I can't find stock of SA23-12SRWA?
You can fill out our help required form which you can use to request a quote for SA23-12SRWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.