Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Prices starting from US$8.10
Gasket / Seal Type | Sealing Gasket |
---|---|
Gasket / Seal Material | - |
Gasket / Seal Length | - |
Product Range | 2000 Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Sealing Gasket |
For Use With | 2000 Series Enclosures |
IP / NEMA Rating | IP65 |
Material | Rubber |
Range | 25 x 120 x 50mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Proximity Magnetic Sensors, Rectangular Housing, 0.5M Cable, No Reed Contact, Max Switching Voltage 250 Vac, Max Switching Current 3A, Max Switching Power 100Va, Max Switching Distance 32Mm, Operating Temperature -25C - +75C, Ip6 |Carlo Gavazzi SA2 | Newark Electronics |
MAGNETIC RECTANGULAR PROX. SEN | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Plug 2A 125V Slow Blow 2-Pin Plug Threaded Socket | Avnet America |
Where can I find additional details, specifications and documents for a SA2?
Additional datasheets, footprints and schematics for SA2 are listed on our Part Details page. You can also find images and similar parts to SA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA2 fall under?
The SA2 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to SA2 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA2 you can contact the distributor directly for product support, shipping queries etc.
Is the SA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Sager have stock available or on a lead time for SA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA2 often in real-time on the comparison pages.
What if I can't find stock of SA2?
You can fill out our help required form which you can use to request a quote for SA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.