Status: | Unknown |
---|---|
Series: | SA1U Series |
RoHS: | Unknown |
Sensing Range Max | 50m |
---|---|
Sensing Method | Through Beam |
Sensor Output | NPN / PNP |
Product Range | SA1U Series |
Connection Method | Screw Terminals |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
SVHC | No SVHC (15-Jan-2019) |
Photo Elect, Through-beam, 12-24VDC, Rel | RS |
Sensor, Photo, Through-Beam, 50M | Newark Electronics |
Sensor, Photoelectric, Throughbeam | IDEC Corporation SA1U-T50MW | RS Americas |
PHOTOELECTRIC SENSOR, 50M, NPN/PNP | element14 |
Photoelectric Sensors Photoelectric sensor thru-beam | Sager |
Where can I find additional details, specifications and documents for a SA1U-T50MW?
Additional datasheets, footprints and schematics for SA1U-T50MW are listed on our Part Details page. You can also find images and similar parts to SA1U-T50MW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA1U-T50MW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA1U-T50MW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA1U-T50MW fall under?
The SA1U-T50MW is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SA1U-T50MW when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA1U-T50MW you can contact the distributor directly for product support, shipping queries etc.
Is the SA1U-T50MW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA1U-T50MW have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for SA1U-T50MW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA1U-T50MW often in real-time on the comparison pages.
What if I can't find stock of SA1U-T50MW?
You can fill out our help required form which you can use to request a quote for SA1U-T50MW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.