Status: | Unknown |
---|---|
Series: | SA1U Series |
RoHS: | Unknown |
Prices starting from US$105.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$141.25
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$105.82
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$144.44
|
-
|
Buy Now | |
RS Americas
from US$141.66
|
-
|
Buy Now | |
element14
from US$144.75
|
-
|
Buy Now | |
Distrelec
from US$169.32
|
-
|
Buy Now | |
Sager
from US$138.43
|
-
|
Buy Now | |
Farnell
from US$134.81
|
-
|
Buy Now |
Sensing Range Max | 2m |
---|---|
Sensing Method | Background Suppression |
Sensor Output | Relay |
Product Range | SA1U Series |
Connection Method | Screw Terminals |
Supply Voltage DC Min | 10.8V |
Supply Voltage DC Max | 264V |
SVHC | No SVHC (15-Jan-2019) |
Photo Elect, BGS, Universal Voltage, Rel | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Photoelectric Sensor | Newark Electronics |
Sensor, Photoelectric, Rectangular, Relay, Background Suppression, 2m, 3A | IDEC Corporation SA1U-B02M | RS Americas |
PHOTOELECTRIC SENSOR, 2M, RELAY, SCREW | element14 |
IDEC Photoelectric Sensor Relay 2m 20ms 240V 3A IP67 SA1U | Distrelec |
Photoelectric Sensors Photoelectric sensor BG supp | Sager |
Where can I find additional details, specifications and documents for a SA1U-B02M?
Additional datasheets, footprints and schematics for SA1U-B02M are listed on our Part Details page. You can also find images and similar parts to SA1U-B02M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA1U-B02M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA1U-B02M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA1U-B02M fall under?
The SA1U-B02M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SA1U-B02M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA1U-B02M you can contact the distributor directly for product support, shipping queries etc.
Is the SA1U-B02M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA1U-B02M have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SA1U-B02M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA1U-B02M often in real-time on the comparison pages.
What if I can't find stock of SA1U-B02M?
You can fill out our help required form which you can use to request a quote for SA1U-B02M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.