Status: | Unknown |
---|---|
Series: | SA1E Series |
RoHS: | Compliant |
Sensor Output | NPN |
---|---|
Sensing Range Max | 2m |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | SA1E Series |
Sensing Mode | Clear Object Detector |
RoHS Compliant | Yes |
Sensor Photo Object Detector, 2M, Npn Lo | Newark Electronics |
Photoelectric Sensors Transparent Photo Sensor | Sager |
Where can I find additional details, specifications and documents for a SA1E-XN1-2M?
Additional datasheets, footprints and schematics for SA1E-XN1-2M are listed on our Part Details page. You can also find images and similar parts to SA1E-XN1-2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA1E-XN1-2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA1E-XN1-2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA1E-XN1-2M fall under?
The SA1E-XN1-2M is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to SA1E-XN1-2M when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA1E-XN1-2M you can contact the distributor directly for product support, shipping queries etc.
Is the SA1E-XN1-2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA1E-XN1-2M have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for SA1E-XN1-2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA1E-XN1-2M often in real-time on the comparison pages.
What if I can't find stock of SA1E-XN1-2M?
You can fill out our help required form which you can use to request a quote for SA1E-XN1-2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.