Status: | Unknown |
---|---|
Series: | SA1E Series |
RoHS: | Compliant |
Sensor Output | NPN |
---|---|
Sensing Range Max | 5m |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | SA1E Series |
Sensing Mode | Retroreflective |
RoHS Compliant | Yes |
Sensor, Photoelectric Switch, 2.5M, Npn | Newark Electronics |
Photoelectric Sensors Photo Elect Polarized Retro Re | Sager |
Where can I find additional details, specifications and documents for a SA1E-PN1C?
Additional datasheets, footprints and schematics for SA1E-PN1C are listed on our Part Details page. You can also find images and similar parts to SA1E-PN1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA1E-PN1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA1E-PN1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA1E-PN1C fall under?
The SA1E-PN1C is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to SA1E-PN1C when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA1E-PN1C you can contact the distributor directly for product support, shipping queries etc.
Is the SA1E-PN1C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA1E-PN1C have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for SA1E-PN1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA1E-PN1C often in real-time on the comparison pages.
What if I can't find stock of SA1E-PN1C?
You can fill out our help required form which you can use to request a quote for SA1E-PN1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.