SA1D-LK4 Sensors by IDEC Corporation

DISTANCE DETECTION SENSOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Sensor Output NPN
Supply Voltage DC Min 12V
Supply Voltage DC Max 24V
Output Current 100mA
RoHS Compliant No

Alternative Descriptions

Distance Detection Sensor | Newark Electronics
IDEC Corporation | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA1D-LK4?

Additional datasheets, footprints and schematics for SA1D-LK4 are listed on our Part Details page. You can also find images and similar parts to SA1D-LK4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA1D-LK4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA1D-LK4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA1D-LK4 fall under?

The SA1D-LK4 is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.

Can I view similar or alternative parts?

You can view similar parts to SA1D-LK4 when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA1D-LK4 you can contact the distributor directly for product support, shipping queries etc.

Is the SA1D-LK4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SA1D-LK4 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for SA1D-LK4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA1D-LK4 often in real-time on the comparison pages.

What if I can't find stock of SA1D-LK4?

You can fill out our help required form which you can use to request a quote for SA1D-LK4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay