Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 5.55V |
Luminous Intensity | 75mcd |
No. of Digits / Alpha | 1 |
Character Size | 44.5mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Background Colour | Grey |
Character Type | 8. |
Current If Luminous Intensity | 10mA |
External Depth | 11mm |
External Length / Height | 56mm |
External Width | 38mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 1.85V |
Lead Spacing | 2.54mm |
Luminous Intensity Typ | 75mcd |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 20mA |
Row Pitch | 48.26mm |
Voltage Vf Typ | 1.85V |
Kingbright SA18-11SRWA 45mm Super Bright Red LED Display Anode | Rapid Electronics |
LED DISPLAY, 1.75", RED, CA | element14 |
Led Display, 1.75", Red, Ca | Newark Electronics |
LED Displays & Accessories | Sager |
Displays Segmented Panel 1DIGIT 8LED Red 10-Pin DIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA18-11SRWA?
Additional datasheets, footprints and schematics for SA18-11SRWA are listed on our Part Details page. You can also find images and similar parts to SA18-11SRWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA18-11SRWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA18-11SRWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA18-11SRWA fall under?
The SA18-11SRWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SA18-11SRWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA18-11SRWA you can contact the distributor directly for product support, shipping queries etc.
Is the SA18-11SRWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA18-11SRWA have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for SA18-11SRWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA18-11SRWA often in real-time on the comparison pages.
What if I can't find stock of SA18-11SRWA?
You can fill out our help required form which you can use to request a quote for SA18-11SRWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.