Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 3U |
---|---|
External Width - Metric | 448mm |
External Depth - Metric | 483mm |
For Use With | Open Relay Racks |
External Width - Imperial | 17.6" |
External Depth - Imperial | 19" |
RoHS Compliant | Yes |
Monitor Open Rack Shelf, 3U, Steel | Newark Electronics |
Enclosure, Steel, 16 ga., 200 lbs. (Max.), 19 in., 5.218 in., Black Textured | Bud Industries SA-1796-BT | RS Americas |
MONITOR SHELF ASSEMBLY | Relay Specialties |
Where can I find additional details, specifications and documents for a SA-1796-BT?
Additional datasheets, footprints and schematics for SA-1796-BT are listed on our Part Details page. You can also find images and similar parts to SA-1796-BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA-1796-BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA-1796-BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA-1796-BT fall under?
The SA-1796-BT is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Shelves.
Can I view similar or alternative parts?
You can view similar parts to SA-1796-BT when available in the Rack Shelves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA-1796-BT you can contact the distributor directly for product support, shipping queries etc.
Is the SA-1796-BT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA-1796-BT have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for SA-1796-BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA-1796-BT often in real-time on the comparison pages.
What if I can't find stock of SA-1796-BT?
You can fill out our help required form which you can use to request a quote for SA-1796-BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.