Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.28
Rack U Height | 3U |
---|---|
External Width - Metric | 483mm |
External Depth - Metric | 483mm |
For Use With | Keyboard and mouse |
External Width - Imperial | 19" |
External Depth - Imperial | 19" |
Product Range | - |
Keyboard & Mouse Shelf, 1.875In, Steel | Newark Electronics |
Rack, Steel, 16 ga., 25 lbs., 19 in., Black Textured, 19 in. | Bud Industries SA-1775-BT | RS Americas |
KEYBOARD & MOUSE SHELF ASSY | Relay Specialties |
Where can I find additional details, specifications and documents for a SA-1775-BT?
Additional datasheets, footprints and schematics for SA-1775-BT are listed on our Part Details page. You can also find images and similar parts to SA-1775-BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA-1775-BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA-1775-BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA-1775-BT fall under?
The SA-1775-BT is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SA-1775-BT when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA-1775-BT you can contact the distributor directly for product support, shipping queries etc.
Is the SA-1775-BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA-1775-BT have stock available?
Authorised distributors including Newark Electronics, Sager, RS, RS Americas and element14 have stock available or on a lead time for SA-1775-BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA-1775-BT often in real-time on the comparison pages.
What if I can't find stock of SA-1775-BT?
You can fill out our help required form which you can use to request a quote for SA-1775-BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.