Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$70.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$75.02
|
9
in stock
|
Buy Now | |
Sager
from US$70.00
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$72.66
|
9
in stock
|
Buy Now | |
element14
from US$73.82
|
9
in stock
|
Buy Now | |
RS Americas
from US$71.27
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$96.38
|
-
|
Buy Now | |
Relay Specialties
from US$71.40
|
-
|
Buy Now |
Rack U Height | 3U |
---|---|
External Width - Metric | 448mm |
External Depth - Metric | 381mm |
For Use With | Open Relay Racks |
External Width - Imperial | 17.62" |
External Depth - Imperial | 15" |
Product Range | - |
Ventilated Open Rack Shelf, 3U, Steel | Newark Electronics |
VENTILATED OPEN RACK SHELF, 3U, STEEL | element14 |
Shelf, Relay Rack, 17.625 in., 150 lbs. (Max.), Steel, 16 ga., 15 in. | Bud Industries SA-1751-BT | RS Americas |
Equipment Shelf, 17.62 in. W x 5.22 in. H x 15.00 in. D, Steel, Black Texture | Carlton-Bates |
RELAY RACK SHELF-19X15_VENT | Relay Specialties |
Where can I find additional details, specifications and documents for a SA-1751-BT?
Additional datasheets, footprints and schematics for SA-1751-BT are listed on our Part Details page. You can also find images and similar parts to SA-1751-BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA-1751-BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA-1751-BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA-1751-BT fall under?
The SA-1751-BT is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SA-1751-BT when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA-1751-BT you can contact the distributor directly for product support, shipping queries etc.
Is the SA-1751-BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA-1751-BT have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SA-1751-BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA-1751-BT often in real-time on the comparison pages.
What if I can't find stock of SA-1751-BT?
You can fill out our help required form which you can use to request a quote for SA-1751-BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.