Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rack U Height | 3U |
---|---|
External Width - Metric | 479mm |
External Depth - Metric | 686mm |
For Use With | Monitors and 18.87" Keyboards |
External Width - Imperial | 18.9" |
External Depth - Imperial | 27.02" |
RoHS Compliant | No |
Monitor Shelf, 15.75In, Steel | Newark Electronics |
Rack, Accessory, Shelf, Monitor&fold-up Keyboard Shelf, Fits 19Wx15.75 Panel Space | Bud Industries SA-1746 | RS Americas |
MONITOR SHELF W/FOLD-UP KEYBRD | Relay Specialties |
Where can I find additional details, specifications and documents for a SA-1746?
Additional datasheets, footprints and schematics for SA-1746 are listed on our Part Details page. You can also find images and similar parts to SA-1746 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA-1746 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA-1746 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA-1746 fall under?
The SA-1746 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Shelves.
Can I view similar or alternative parts?
You can view similar parts to SA-1746 when available in the Rack Shelves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA-1746 you can contact the distributor directly for product support, shipping queries etc.
Is the SA-1746 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA-1746 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for SA-1746.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA-1746 often in real-time on the comparison pages.
What if I can't find stock of SA-1746?
You can fill out our help required form which you can use to request a quote for SA-1746 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.