Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 3U |
---|---|
External Width - Metric | 549mm |
External Depth - Metric | 508mm |
For Use With | Open Relay Racks |
External Width - Imperial | 21.6" |
External Depth - Imperial | 20" |
RoHS Compliant | Yes |
Adjustable Open Rack Shelf, 3U, Steel, Metallic Grey | Newark Electronics |
Rack, Accessory, Shelf,19in,21.62Wx20.00D, Metallic Gray | Bud Industries SA-1379-MG | RS Americas |
REL RACK SHELF-23""PS X 20""DE | Relay Specialties |
Where can I find additional details, specifications and documents for a SA-1379-MG?
Additional datasheets, footprints and schematics for SA-1379-MG are listed on our Part Details page. You can also find images and similar parts to SA-1379-MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA-1379-MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA-1379-MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA-1379-MG fall under?
The SA-1379-MG is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Shelves.
Can I view similar or alternative parts?
You can view similar parts to SA-1379-MG when available in the Rack Shelves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA-1379-MG you can contact the distributor directly for product support, shipping queries etc.
Is the SA-1379-MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA-1379-MG have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for SA-1379-MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA-1379-MG often in real-time on the comparison pages.
What if I can't find stock of SA-1379-MG?
You can fill out our help required form which you can use to request a quote for SA-1379-MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.