Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 3U |
---|---|
External Width - Metric | 448mm |
External Depth - Metric | 508mm |
For Use With | Open Relay Racks |
External Width - Imperial | 17.6" |
External Depth - Imperial | 20" |
Colour | Black |
RoHS Compliant | Yes |
Adjustable Open Rack Shelf, 3U, Steel, Black | Newark Electronics |
Enclosure, Steel, 16 ga. (Shelf), 14 ga. (Mounting Brackets), 150 lbs. (Max.) | Bud Industries SA-1279-BT | RS Americas |
Adjustable Shelf, 17.62 in. W x 5.22 in. H x 20.00 in. D, Steel, Black Texture | Carlton-Bates |
RELAY RACK SHELF-20"""" DEEP | Relay Specialties |
Where can I find additional details, specifications and documents for a SA-1279-BT?
Additional datasheets, footprints and schematics for SA-1279-BT are listed on our Part Details page. You can also find images and similar parts to SA-1279-BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA-1279-BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA-1279-BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA-1279-BT fall under?
The SA-1279-BT is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Shelves.
Can I view similar or alternative parts?
You can view similar parts to SA-1279-BT when available in the Rack Shelves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA-1279-BT you can contact the distributor directly for product support, shipping queries etc.
Is the SA-1279-BT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA-1279-BT have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for SA-1279-BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA-1279-BT often in real-time on the comparison pages.
What if I can't find stock of SA-1279-BT?
You can fill out our help required form which you can use to request a quote for SA-1279-BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.