SA-1278-BT Enclosures, Racks & Accessories by Bud Industries

ADJUSTABLE OPEN RACK SHELF 3U STEEL BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$71.23

Distributor Stock
Logo for Newark
Newark
from US$71.23
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$111.53
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$81.86
-
Buy Now
Logo for Sager
Sager
from US$80.25
-
Buy Now

Specifications

Rack U Height 3U
External Width - Metric 448mm
External Depth - Metric 406mm
For Use With Open Relay Racks
External Width - Imperial 17.62"
External Depth - Imperial 16"

Alternative Descriptions

Adjustable Open Rack Shelf, 3U, Steel, Black | Newark Electronics
Enclosure, Steel, 16 ga. (Shelf), 14 ga. (Mounting Brackets), 150 lbs. (Max.) | Bud Industries SA-1278-BT | RS Americas
RELAY RACK SHELF-16"""" DEEP | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA-1278-BT?

Additional datasheets, footprints and schematics for SA-1278-BT are listed on our Part Details page. You can also find images and similar parts to SA-1278-BT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA-1278-BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA-1278-BT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA-1278-BT fall under?

The SA-1278-BT is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to SA-1278-BT when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA-1278-BT you can contact the distributor directly for product support, shipping queries etc.

Is the SA-1278-BT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SA-1278-BT have stock available?

Authorised distributors including Newark Electronics, RS Americas, Relay Specialties and Sager have stock available or on a lead time for SA-1278-BT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA-1278-BT often in real-time on the comparison pages.

What if I can't find stock of SA-1278-BT?

You can fill out our help required form which you can use to request a quote for SA-1278-BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay