Status: | Unknown |
---|---|
Series: | SpinGuard SA Series |
RoHS: | Compliant |
Capacitance | 33pF |
---|---|
Voltage Rating | 200V |
Product Range | SpinGuard SA Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | Yes |
Capacitor Ceramic 33Pf 200V, C0G, 5%, Axial, Full Reel | Newark Electronics |
Cap Ceramic 33pF 200VDC C0G 5% AXL T/R | Avnet America |
Where can I find additional details, specifications and documents for a SA102A330JAA.?
Additional datasheets, footprints and schematics for SA102A330JAA. are listed on our Part Details page. You can also find images and similar parts to SA102A330JAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA102A330JAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA102A330JAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA102A330JAA. fall under?
The SA102A330JAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SA102A330JAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA102A330JAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SA102A330JAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SA102A330JAA. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SA102A330JAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA102A330JAA. often in real-time on the comparison pages.
What if I can't find stock of SA102A330JAA.?
You can fill out our help required form which you can use to request a quote for SA102A330JAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.