SA102A100JAR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 10PF 200V, C0G, 5%, AXIAL

Status: Unknown
Series: SpinGuard SA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.10
No stock
Buy Now
Logo for Avnet America
Avnet America
-
7,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10pF
Voltage Rating 200V
Product Range SpinGuard SA Series
Capacitance Tolerance ± 5%
Capacitor Terminals Axial Leaded
Dielectric Characteristic C0G / NP0
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 10Pf 200V, C0G, 5%, Axial | Newark Electronics
Multilayer Ceramic Capacitor, 10 pF, 200 V, ± 5%, C0G (NP0), Axial Leaded | Avnet America
SA Series ╪2.54 x 4.32 mm 10 pF 200V ▒5% Tolerance C0G/NP0 Axial Lead/SpinGuard« | Future Electronics
Multilayer Ceramic Capacitor, 10 pF, 200 V, � 5%, C0G (NP0), Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SA102A100JAR?

Additional datasheets, footprints and schematics for SA102A100JAR are listed on our Part Details page. You can also find images and similar parts to SA102A100JAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SA102A100JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA102A100JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SA102A100JAR fall under?

The SA102A100JAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SA102A100JAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SA102A100JAR you can contact the distributor directly for product support, shipping queries etc.

Is the SA102A100JAR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SA102A100JAR have stock available?

Authorised distributors including Newark Electronics, Avnet America, Future Electronics and Avnet Abacus have stock available or on a lead time for SA102A100JAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SA102A100JAR often in real-time on the comparison pages.

What if I can't find stock of SA102A100JAR?

You can fill out our help required form which you can use to request a quote for SA102A100JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay