Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.75
|
820
in stock
|
Buy Now | |
Micros
from US$1.52
|
576
in stock
|
Buy Now | |
Newark Electronics
from US$2.73
|
8
in stock
|
Buy Now | |
element14
from US$2.44
|
8
in stock
|
Buy Now | |
TTI Europe
from US$1.75
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 4.4V |
Luminous Intensity | 24mcd |
No. of Digits / Alpha | 1 |
Character Size | 25.4mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Background Colour | Grey |
Character Type | 8. |
Current If Luminous Intensity | 10mA |
External Depth | 10.5mm |
External Length / Height | 34mm |
External Width | 24mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.2V |
Lead Spacing | 2.54mm |
Luminous Intensity per Segment @ If Max | 9mcd |
Luminous Intensity per Segment @ If Min | 3.6mcd |
Luminous Intensity per Segment @ If Typ | 3.6mcd |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 20mA |
Row Pitch | 30.4mm |
Voltage Vf Typ | 2.2V |
Display: LED | Transfer Multisort Elektronik |
1.00" LED single digit display green | Micros |
Led Display, 1.0", Green, Ca | Newark Electronics |
LED DISPLAY, 1.0", GREEN, CA | element14 |
DISPLAY 25MM GREEN 568NM | TTI Europe |
LED Displays & Accessories Single Green 568nm Common Anode | Sager |
Segment LED Display Common Anode 1 Digit 15 LEDs Green 37mcd Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA10-21GWA?
Additional datasheets, footprints and schematics for SA10-21GWA are listed on our Part Details page. You can also find images and similar parts to SA10-21GWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA10-21GWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA10-21GWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA10-21GWA fall under?
The SA10-21GWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SA10-21GWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA10-21GWA you can contact the distributor directly for product support, shipping queries etc.
Is the SA10-21GWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA10-21GWA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, Newark Electronics, element14 and Farnell have stock available or on a lead time for SA10-21GWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA10-21GWA often in real-time on the comparison pages.
What if I can't find stock of SA10-21GWA?
You can fill out our help required form which you can use to request a quote for SA10-21GWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.