Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.85V |
Luminous Intensity | 36mcd |
No. of Digits / Alpha | 1 |
Character Size | 20.32mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Background Colour | Grey |
Character Type | 8. |
Current If Luminous Intensity | 10mA |
External Depth | 8.4mm |
External Length / Height | 27.7mm |
External Width | 20mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 1.85V |
Lead Spacing | 2.54mm |
Luminous Intensity per Segment @ If Max | 21mcd |
Luminous Intensity per Segment @ If Min | 9mcd |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Forward Current | 20mA |
Row Pitch | 15.24mm |
Voltage Vf Typ | 1.85V |
DISPLAY, SEVEN SEGMENT, 27.7MM, RED | element14 |
Display, 7-Segment, 20.32Mm, Red | Newark Electronics |
7-Segment-Anzeige 27,7mm rot | Boersig |
LED Displays & Accessories Single Red 640nm Common Anode | Sager |
KINSA08-11SRWA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA08-11SRWA?
Additional datasheets, footprints and schematics for SA08-11SRWA are listed on our Part Details page. You can also find images and similar parts to SA08-11SRWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA08-11SRWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA08-11SRWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA08-11SRWA fall under?
The SA08-11SRWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SA08-11SRWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA08-11SRWA you can contact the distributor directly for product support, shipping queries etc.
Is the SA08-11SRWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA08-11SRWA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Boersig and Relay Specialties have stock available or on a lead time for SA08-11SRWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA08-11SRWA often in real-time on the comparison pages.
What if I can't find stock of SA08-11SRWA?
You can fill out our help required form which you can use to request a quote for SA08-11SRWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.