Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 7.6mcd |
No. of Digits / Alpha | 1 |
Character Size | 12.7mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display, Led, 0.5", Red, Anode | Newark Electronics |
DISPLAY, LED, 0.5", RED, ANODE | element14 |
HE Red 7-segment LED, SA05-11EWA 0.5in | RS |
DISPLAY 13MM S-RED 625NM | TTI Europe |
LED Displays & Accessories Single Red 625nm Common Anode | Sager |
KINSA05-11EWA | Avnet Abacus |
Where can I find additional details, specifications and documents for a SA05-11EWA?
Additional datasheets, footprints and schematics for SA05-11EWA are listed on our Part Details page. You can also find images and similar parts to SA05-11EWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA05-11EWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA05-11EWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA05-11EWA fall under?
The SA05-11EWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to SA05-11EWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA05-11EWA you can contact the distributor directly for product support, shipping queries etc.
Is the SA05-11EWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA05-11EWA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for SA05-11EWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA05-11EWA often in real-time on the comparison pages.
What if I can't find stock of SA05-11EWA?
You can fill out our help required form which you can use to request a quote for SA05-11EWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.