Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Unknown |
Product Range | S Series |
---|---|
For Use With | Star LEDs |
Heat Sink Material | Aluminium |
Thermal Resistance | 5.33°C/W |
External Height | 12.7mm |
External Diameter | 69.8mm |
SVHC | No SVHC (15-Jan-2018) |
External Diameter - Imperial | 2.75" |
External Diameter - Metric | 69.8mm |
External Height - Imperial | 0.5" |
External Height - Metric | 12.7mm |
Packages Cooled | LED |
Heatsink, Led, 12.7Mm, Black | Newark Electronics |
HEATSINK, LED, 12.7MM, BLACK | element14 |
BLACK ANODIZED, 12.7MM LG | Ohmite SA-LED-113E | RS Americas |
Where can I find additional details, specifications and documents for a SA-LED-113E?
Additional datasheets, footprints and schematics for SA-LED-113E are listed on our Part Details page. You can also find images and similar parts to SA-LED-113E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SA-LED-113E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SA-LED-113E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SA-LED-113E fall under?
The SA-LED-113E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to SA-LED-113E when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SA-LED-113E you can contact the distributor directly for product support, shipping queries etc.
Is the SA-LED-113E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SA-LED-113E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SA-LED-113E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SA-LED-113E often in real-time on the comparison pages.
What if I can't find stock of SA-LED-113E?
You can fill out our help required form which you can use to request a quote for SA-LED-113E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.