Status: | Unknown |
---|---|
Series: | S8VK-C Series |
RoHS: | Unknown |
Prices starting from US$34.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.99
|
107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.69
|
218
in stock
|
Buy Now | |
Sager
from US$74.42
|
135
in stock
|
Buy Now | |
RS Americas
from US$77.92
|
93
in stock
|
Buy Now | |
Distrelec
from US$78.82
|
60
in stock
|
Buy Now | |
element14
from US$100.92
|
48
in stock
|
Buy Now | |
Farnell
from US$123.99
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$79.45
|
18
in stock
|
Buy Now | |
Avnet America
from US$69.17
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 100V AC to 240V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | S8VK-C Series |
SVHC | No SVHC (12-Jan-2017) |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Power supply: switched-mode | Transfer Multisort Elektronik |
DIN Rail Power Supplies 120W 24VDC 5A 100-240VAC | Sager |
Single Phase PSU 24V 120W S8VK C Series | RS |
Power Supply, Switch Mode, 120W, 24V, 5A, 20-10AWG, 14-10AWG, S8VS Series | Omron Automation S8VK-C12024 | RS Americas |
Omron Industrial Automation DIN Rail Power Supply, 88%, 24V, 5A, 120W, Adjustable | Distrelec |
POWER SUPPLY, AC-DC, 24V, 5A | element14 |
Power Supply, Ac-Dc, 24V, 5A | Newark Electronics |
AC/DC Power Supply Single 24V 5A 120W DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a S8VK-C12024?
Additional datasheets, footprints and schematics for S8VK-C12024 are listed on our Part Details page. You can also find images and similar parts to S8VK-C12024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8VK-C12024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8VK-C12024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8VK-C12024 fall under?
The S8VK-C12024 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to S8VK-C12024 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8VK-C12024 you can contact the distributor directly for product support, shipping queries etc.
Is the S8VK-C12024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8VK-C12024 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, RS, RS Americas and Distrelec have stock available or on a lead time for S8VK-C12024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8VK-C12024 often in real-time on the comparison pages.
What if I can't find stock of S8VK-C12024?
You can fill out our help required form which you can use to request a quote for S8VK-C12024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.