Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$401.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$401.24
|
No stock
|
Buy Now | |
Chip One Stop
from US$1,220.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$576.33
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$600.29
|
-
|
Buy Now | |
Avnet America
from US$455.01
|
-
|
Buy Now | |
element14
from US$766.75
|
-
|
Buy Now | |
Sager
from US$522.14
|
-
|
Buy Now | |
Farnell
from US$622.31
|
-
|
Buy Now |
DIN Rail UPS 960W 24V SEP BATT | Omron Automation S8BA24D24D960SBF | RS Americas |
UPS, DIN rail type, Separated battery ty | RS |
Dc-Dc Ups, 24V, 960W | Newark Electronics |
Power Inverter 24VDC IN Single-OUT 960W 24VDC OUT DIN Rail Mount | Avnet America |
Omron DIN Rail UPS 960W 24V SEP BATT | Sager |
Where can I find additional details, specifications and documents for a S8BA-24D24D960SBF?
Additional datasheets, footprints and schematics for S8BA-24D24D960SBF are listed on our Part Details page. You can also find images and similar parts to S8BA-24D24D960SBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8BA-24D24D960SBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8BA-24D24D960SBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8BA-24D24D960SBF fall under?
The S8BA-24D24D960SBF is listed under Electrical & Lighting > Batteries & Power Supplies > DC / DC UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to S8BA-24D24D960SBF when available in the DC / DC UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8BA-24D24D960SBF you can contact the distributor directly for product support, shipping queries etc.
Is the S8BA-24D24D960SBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8BA-24D24D960SBF have stock available?
Authorised distributors including Chip One Stop, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for S8BA-24D24D960SBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8BA-24D24D960SBF often in real-time on the comparison pages.
What if I can't find stock of S8BA-24D24D960SBF?
You can fill out our help required form which you can use to request a quote for S8BA-24D24D960SBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.