Status: | Unknown |
---|---|
Series: | S8BA Series |
RoHS: | Compliant |
Prices starting from US$956.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,013.72
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$956.95
|
3
in stock
|
Buy Now | |
element14
from US$1,447.94
|
3
in stock
|
Buy Now | |
Farnell
from US$1,269.02
|
3
in stock
|
Buy Now | |
RS Americas
from US$1,197.05
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,049.14
|
-
|
Buy Now | |
Distrelec
from US$1,232.72
|
-
|
Buy Now | |
Sager
from US$1,203.93
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Input Voltage DC | 24V |
Backup Time @ Capacity | 6 min @ 240W |
Output Voltage | 24V |
Power Supply Mounting | DIN Rail |
Product Range | S8BA Series |
RoHS Compliant | Yes |
DIN rail power supply DC-DC, 10A, 240W | RS |
Dc-Dc Ups, 24V O/P, 240W, Din Rail | Newark Electronics |
DIN Rail UPS 240W 24VDC | Omron Automation S8BA-24D24D240LF | RS Americas |
Uninterruptible Power Supply 24VDC 10A 240W DIN Rail Mount | Avnet America |
Omron Industrial Automation UPS, DIN Rail Mount, 240W, 24V, Push-In Terminal Block | Distrelec |
UPS - Uninterruptible Power Supplies DIN Rail UPS 240W 24VDC | Sager |
Where can I find additional details, specifications and documents for a S8BA-24D24D240LF?
Additional datasheets, footprints and schematics for S8BA-24D24D240LF are listed on our Part Details page. You can also find images and similar parts to S8BA-24D24D240LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8BA-24D24D240LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8BA-24D24D240LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8BA-24D24D240LF fall under?
The S8BA-24D24D240LF is listed under Power & Line Protection > Power Supplies > DC / DC UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to S8BA-24D24D240LF when available in the DC / DC UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8BA-24D24D240LF you can contact the distributor directly for product support, shipping queries etc.
Is the S8BA-24D24D240LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S8BA-24D24D240LF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for S8BA-24D24D240LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8BA-24D24D240LF often in real-time on the comparison pages.
What if I can't find stock of S8BA-24D24D240LF?
You can fill out our help required form which you can use to request a quote for S8BA-24D24D240LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.