Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Style | Frosted Candle |
---|---|
Lamp Base Type | E14 / SES |
LED Colour | Warm White |
CCT | 2700K |
Dimmable | Not Dimmable |
Beam Angle | - |
Equivalent Wattage | 40W |
Luminous Flux | 470lm |
Power Rating | 5.9W |
Supply Voltage | 240VAC |
Energy Rating | A+ |
External Length | 102mm |
External Diameter | 35mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Average Bulb Life | 15000h |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Energizer® S8851 LED SES (E14) Opal Candle Non-Dim Bulb Warm White 470lm 5.2W | Rapid Electronics |
Led Lamp, Candle, 2700K, 470Lm, 40W | Newark Electronics |
LED LAMP, CANDLE, 2700K, 470LM, 40W | element14 |
Where can I find additional details, specifications and documents for a S8851?
Additional datasheets, footprints and schematics for S8851 are listed on our Part Details page. You can also find images and similar parts to S8851 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8851 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8851 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8851 fall under?
The S8851 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to S8851 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8851 you can contact the distributor directly for product support, shipping queries etc.
Is the S8851 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8851 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for S8851.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8851 often in real-time on the comparison pages.
What if I can't find stock of S8851?
You can fill out our help required form which you can use to request a quote for S8851 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.