Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Style | Frosted GLS |
---|---|
Lamp Base Type | E27 / ES |
LED Colour | Warm White |
CCT | 2700K |
Dimmable | Not Dimmable |
Beam Angle | - |
Equivalent Wattage | 100W |
Luminous Flux | 1521lm |
Power Rating | 12.5W |
Supply Voltage | 240VAC |
Energy Rating | A+ |
External Length | 122mm |
External Diameter | 60mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Average Bulb Life | 15000h |
Current Rating | 114mA |
External Length / Height | 122mm |
External Width | 60mm |
Luminous Intensity | 117cd |
Operating Temperature Max | 40°C |
Operating Temperature Min | -20°C |
Supply Frequency Max | 60Hz |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Energizer® S8707 LED ES (E27) Opal GLS Non-Dim Bulb Warm White 1521lm 13.2W | Rapid Electronics |
Led Lamp, Frosted, 2700K, 1521Lm, 100W | Newark Electronics |
LED LAMP, FROSTED, 2700K, 1521LM, 100W | element14 |
Where can I find additional details, specifications and documents for a S8707?
Additional datasheets, footprints and schematics for S8707 are listed on our Part Details page. You can also find images and similar parts to S8707 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8707 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8707 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8707 fall under?
The S8707 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to S8707 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8707 you can contact the distributor directly for product support, shipping queries etc.
Is the S8707 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8707 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for S8707.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8707 often in real-time on the comparison pages.
What if I can't find stock of S8707?
You can fill out our help required form which you can use to request a quote for S8707 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.