Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.13
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 85A |
Forward Voltage VF Max | 1.1V |
Diode Module Configuration | Single |
Diode Case Style | DO-5 |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Standard Recovery, 1200V, 85A, Do-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a S85Q?
Additional datasheets, footprints and schematics for S85Q are listed on our Part Details page. You can also find images and similar parts to S85Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S85Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S85Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S85Q fall under?
The S85Q is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to S85Q when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S85Q you can contact the distributor directly for product support, shipping queries etc.
Is the S85Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S85Q have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S85Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S85Q often in real-time on the comparison pages.
What if I can't find stock of S85Q?
You can fill out our help required form which you can use to request a quote for S85Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.