Status: | Unknown |
---|---|
Series: | S85JR Series |
RoHS: | Unknown |
Prices starting from US$12.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.14
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 85A |
Forward Voltage VF Max | 1.1V |
Diode Module Configuration | Single |
Product Range | S85JR Series |
SVHC | No SVHC (17-Dec-2015) |
Diode Case Style | DO-5 |
Diode Configuration | Single |
Diode Type | Standard Recovery |
Forward Surge Current Ifsm Max | 1.8kA |
No. of Pins | 2Pins |
Operating Temperature Max | 180°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +180°C |
Standard Recovery, 600V, 85A, Do-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a S85JR?
Additional datasheets, footprints and schematics for S85JR are listed on our Part Details page. You can also find images and similar parts to S85JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S85JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S85JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S85JR fall under?
The S85JR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S85JR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S85JR you can contact the distributor directly for product support, shipping queries etc.
Is the S85JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S85JR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S85JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S85JR often in real-time on the comparison pages.
What if I can't find stock of S85JR?
You can fill out our help required form which you can use to request a quote for S85JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.