Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 (Port) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
Connector Mounting | Surface Mount |
LEDs | Without LED |
RoHS Compliant | Yes |
Rj45 Conn, R/A Jack, 8P8C, 1Port, Smt | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a S811-1X1T-A4-F?
Additional datasheets, footprints and schematics for S811-1X1T-A4-F are listed on our Part Details page. You can also find images and similar parts to S811-1X1T-A4-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S811-1X1T-A4-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S811-1X1T-A4-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S811-1X1T-A4-F fall under?
The S811-1X1T-A4-F is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to S811-1X1T-A4-F when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S811-1X1T-A4-F you can contact the distributor directly for product support, shipping queries etc.
Is the S811-1X1T-A4-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S811-1X1T-A4-F have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for S811-1X1T-A4-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S811-1X1T-A4-F often in real-time on the comparison pages.
What if I can't find stock of S811-1X1T-A4-F?
You can fill out our help required form which you can use to request a quote for S811-1X1T-A4-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.