Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,366
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
66,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,366
in stock
|
Buy Now | |
element14
from US$0.18
|
3,366
in stock
|
Buy Now | |
RS
from US$0.13
|
1,250
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Cable Clamp / Clip Type | Surface Mount Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Copper |
Cable Clamp / Clip Colour | Grey |
External Length | 5mm |
External Width | 4.1mm |
Height | 1.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cable Clip |
Cable Diameter Max | 1mm |
Colour | Tin Plated |
For Use With | Cable |
Material | Copper |
SMT CABLE CLIP FOR 1.0MM | TTI Europe |
Cable Clip, Ez, Sm, 1Mm | Newark Electronics |
CABLE CLIP, EZ, SM, 1MM | element14 |
SMT CABLE CLIP 1.0 3K/RL | RS |
EZ-Cable Clip, SMT, for �1.00mm cable, or Grounding Cable clip for Coax braiding (RG178, RG179, RG316 Coax Cable) | Avnet Abacus |
EZ-Cable Clip, SMT, for Ø1.00mm cable, or Grounding Cable clip for Coax braiding (RG178, RG179, RG316 Coax Cable) | Avnet Asia |
Where can I find additional details, specifications and documents for a S8101-46R?
Additional datasheets, footprints and schematics for S8101-46R are listed on our Part Details page. You can also find images and similar parts to S8101-46R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8101-46R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8101-46R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8101-46R fall under?
The S8101-46R is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to S8101-46R when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8101-46R you can contact the distributor directly for product support, shipping queries etc.
Is the S8101-46R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8101-46R have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for S8101-46R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8101-46R often in real-time on the comparison pages.
What if I can't find stock of S8101-46R?
You can fill out our help required form which you can use to request a quote for S8101-46R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.