Status: | Unknown |
---|---|
Series: | S80 Series |
RoHS: | Compliant |
Sensor Output | PNP |
---|---|
Sensing Range Max | 7m |
Supply Voltage DC Min | 15V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | S80 Series |
Sensing Range Min | 0.3m |
Sensor Housing | Rectangular |
RoHS Compliant | Yes |
Sensor, Photoelectric, Rectangular, PNP, 0.3-7m Range, 15-30VDC, 100mA | IDEC Corporation S80-MH-5-YL09-PPIZ | RS Americas |
Photoelectric Sensor | Newark Electronics |
Distance Sensors 951504010 Sensor Distance type | Sager |
Where can I find additional details, specifications and documents for a S80-MH-5-YL09-PPIZ?
Additional datasheets, footprints and schematics for S80-MH-5-YL09-PPIZ are listed on our Part Details page. You can also find images and similar parts to S80-MH-5-YL09-PPIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S80-MH-5-YL09-PPIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S80-MH-5-YL09-PPIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S80-MH-5-YL09-PPIZ fall under?
The S80-MH-5-YL09-PPIZ is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to S80-MH-5-YL09-PPIZ when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S80-MH-5-YL09-PPIZ you can contact the distributor directly for product support, shipping queries etc.
Is the S80-MH-5-YL09-PPIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S80-MH-5-YL09-PPIZ have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for S80-MH-5-YL09-PPIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S80-MH-5-YL09-PPIZ often in real-time on the comparison pages.
What if I can't find stock of S80-MH-5-YL09-PPIZ?
You can fill out our help required form which you can use to request a quote for S80-MH-5-YL09-PPIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.