Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Clip Type | - |
---|---|
Clip Diameter | - |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Circuit Board Hardware-PCB Horiz SMT Contact | Rapid Electronics |
Horizontal Smt Clip, 1.5A/250V Rohs Compliant: Yes |Harwin S8081-46R | Newark Electronics |
HORIZONTAL SMT CLIP, 1.5A/250V | element14 |
Where can I find additional details, specifications and documents for a S8081-46R?
Additional datasheets, footprints and schematics for S8081-46R are listed on our Part Details page. You can also find images and similar parts to S8081-46R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S8081-46R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S8081-46R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S8081-46R fall under?
The S8081-46R is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to S8081-46R when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S8081-46R you can contact the distributor directly for product support, shipping queries etc.
Is the S8081-46R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S8081-46R have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for S8081-46R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S8081-46R often in real-time on the comparison pages.
What if I can't find stock of S8081-46R?
You can fill out our help required form which you can use to request a quote for S8081-46R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.