Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | 16A |
No. of Poles | 4 Pole |
Voltage Rating V DC | 1.2kV |
Voltage Rating VAC | - |
Circuit Breaker Mounting | DIN Rail |
Miniature Circuit Breaker S800 PV 16A 4 Pole 5kA 1200Vdc | ABB S804PV-S16 | RS Americas |
Ab S804Pvs16 |Abb S804PV-S16 | Newark Electronics |
MCB, S 800 PV-S 4 POLE 16A (800VDC) | Farnell |
Where can I find additional details, specifications and documents for a S804PV-S16?
Additional datasheets, footprints and schematics for S804PV-S16 are listed on our Part Details page. You can also find images and similar parts to S804PV-S16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S804PV-S16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S804PV-S16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S804PV-S16 fall under?
The S804PV-S16 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S804PV-S16 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S804PV-S16 you can contact the distributor directly for product support, shipping queries etc.
Is the S804PV-S16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S804PV-S16 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for S804PV-S16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S804PV-S16 often in real-time on the comparison pages.
What if I can't find stock of S804PV-S16?
You can fill out our help required form which you can use to request a quote for S804PV-S16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.