Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | 32A |
No. of Poles | 2 Pole |
Voltage Rating V DC | 800VDC |
Voltage Rating VAC | - |
Circuit Breaker Mounting | DIN Rail |
Circuit Breaker High Perf. 2-Pole B Curve 32A 800VDC Handle Screw Term. | ABB S802PV-S32 | RS Americas |
MCB, S 800 PV-S 2 POLE 32A (800VDC) | Farnell |
Ab S802Pvs32 |Abb S802PV-S32 | Newark Electronics |
Where can I find additional details, specifications and documents for a S802PV-S32?
Additional datasheets, footprints and schematics for S802PV-S32 are listed on our Part Details page. You can also find images and similar parts to S802PV-S32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S802PV-S32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S802PV-S32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S802PV-S32 fall under?
The S802PV-S32 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S802PV-S32 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S802PV-S32 you can contact the distributor directly for product support, shipping queries etc.
Is the S802PV-S32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S802PV-S32 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for S802PV-S32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S802PV-S32 often in real-time on the comparison pages.
What if I can't find stock of S802PV-S32?
You can fill out our help required form which you can use to request a quote for S802PV-S32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.