Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
700
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,168
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
1,824
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
1,800
in stock
|
Buy Now | |
element14
from US$0.37
|
1,800
in stock
|
Buy Now | |
Farnell
from US$0.14
|
1,800
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | EH Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
CONNECTOR HEADER THROUGH HOLE | TTI Europe |
EH Series 7 Position 2.5 mm Through Hole Right Angle Press Fit Shrouded Header | Future Electronics |
Wire-To-Board Connector, Eh Series, Press Fit, Header, 7, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) S7B-EH(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 7POS, 1ROW, 2.5MM | element14 |
7 way side entry PCB header,EH 2.5 | RS |
Where can I find additional details, specifications and documents for a S7B-EH(LF)(SN)?
Additional datasheets, footprints and schematics for S7B-EH(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S7B-EH(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S7B-EH(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S7B-EH(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S7B-EH(LF)(SN) fall under?
The S7B-EH(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S7B-EH(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S7B-EH(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S7B-EH(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S7B-EH(LF)(SN) have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for S7B-EH(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S7B-EH(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S7B-EH(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S7B-EH(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.