Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.79
Distributor | Stock | ||
---|---|---|---|
element14
from US$22.79
|
-
|
Buy Now |
External Height | 250mm |
---|---|
External Width | 250mm |
Sign Colour | White on Green |
Sign Type | Emergency Fire |
Sign Legend | Fire Assembly Point |
Sign Material | Plastic |
Product Range | - |
SIGN, FIRE ASSEMBLY POINT, 250X350 | element14 |
Where can I find additional details, specifications and documents for a S74RIGIDHH?
Additional datasheets, footprints and schematics for S74RIGIDHH are listed on our Part Details page. You can also find images and similar parts to S74RIGIDHH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S74RIGIDHH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S74RIGIDHH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S74RIGIDHH fall under?
The S74RIGIDHH is listed under Static Control Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to S74RIGIDHH when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S74RIGIDHH you can contact the distributor directly for product support, shipping queries etc.
Is the S74RIGIDHH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S74RIGIDHH have stock available?
Authorised distributors including element14 have stock available or on a lead time for S74RIGIDHH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S74RIGIDHH often in real-time on the comparison pages.
What if I can't find stock of S74RIGIDHH?
You can fill out our help required form which you can use to request a quote for S74RIGIDHH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.