Status: | Unknown |
---|---|
Series: | S70MR Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 70A |
Forward Voltage VF Max | 1.1V |
Diode Module Configuration | Single |
Product Range | S70MR Series |
SVHC | No SVHC (17-Dec-2015) |
Diode Case Style | DO-5 |
Diode Configuration | Single |
Diode Type | Standard Recovery |
Forward Surge Current Ifsm Max | 1.25kA |
No. of Pins | 2Pins |
Operating Temperature Max | 180°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +180°C |
Standard Recovery, 1000V, 70A, Do-5 | Newark Electronics |
DIODE, RECTIFIER, 1000V, 70A, DO5 | Farnell |
Where can I find additional details, specifications and documents for a S70MR?
Additional datasheets, footprints and schematics for S70MR are listed on our Part Details page. You can also find images and similar parts to S70MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S70MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S70MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S70MR fall under?
The S70MR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to S70MR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S70MR you can contact the distributor directly for product support, shipping queries etc.
Is the S70MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S70MR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S70MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S70MR often in real-time on the comparison pages.
What if I can't find stock of S70MR?
You can fill out our help required form which you can use to request a quote for S70MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.