Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
4,166
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,166
in stock
|
Buy Now | |
element14
from US$0.19
|
4,166
in stock
|
Buy Now | |
RS
from US$0.17
|
3,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
665,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Accessory Type | Shield Finger |
---|---|
For Use With | PCB Shielding and Grounding Applications |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
SHIELD FINGER 2.7MM HIGH | TTI Europe |
Connector Accessory, Surface Mount, Spring, 2.7Mm Height, Shield Finger Rohs Compliant: Yes |Harwin S7091-42R | Newark Electronics |
CONTACT, SPRING, SMT, 2.7MM | element14 |
2.70mm SMT Spring Contact (T+R) | RS |
EZ-Spring Contact (also known as Grounding Contact or Shield Finger), SMT, 2.7mm high, selective gold + tin | Avnet Abacus |
Where can I find additional details, specifications and documents for a S7091-42R?
Additional datasheets, footprints and schematics for S7091-42R are listed on our Part Details page. You can also find images and similar parts to S7091-42R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S7091-42R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S7091-42R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S7091-42R fall under?
The S7091-42R is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to S7091-42R when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S7091-42R you can contact the distributor directly for product support, shipping queries etc.
Is the S7091-42R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S7091-42R have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for S7091-42R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S7091-42R often in real-time on the comparison pages.
What if I can't find stock of S7091-42R?
You can fill out our help required form which you can use to request a quote for S7091-42R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.