Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
2,106
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
123,750
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
59,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
28,875
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
2,106
in stock
|
Buy Now | |
element14
from US$0.85
|
2,106
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
899
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2,000
in stock
|
Buy Now | |
Sorelec
-
|
1,500
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | XH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
XH HEADER (SMT SIDE) | Heilind Electronics |
PITCH2.5,3A (AWG#22),250V | TTI Europe |
XH Series 6 Position 2.5 mm Pitch Surface Mount Side Entry Shrouded Header | Future Electronics |
Wire-To-Board Connector, Xh Series, Surface Mount, Header, 6, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) S6B-XH-SM4-TB(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 6POS, 2.5MM, 1ROW | element14 |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a S6B-XH-SM4-TB(LF)(SN)?
Additional datasheets, footprints and schematics for S6B-XH-SM4-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S6B-XH-SM4-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S6B-XH-SM4-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S6B-XH-SM4-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S6B-XH-SM4-TB(LF)(SN) fall under?
The S6B-XH-SM4-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S6B-XH-SM4-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S6B-XH-SM4-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S6B-XH-SM4-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S6B-XH-SM4-TB(LF)(SN) have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for S6B-XH-SM4-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S6B-XH-SM4-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S6B-XH-SM4-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S6B-XH-SM4-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.