Status: | Unknown |
---|---|
Series: | XH Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
92,879
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
26,898
in stock
|
Buy Now | |
element14
from US$0.22
|
26,056
in stock
|
Buy Now | |
Farnell
from US$0.18
|
25,946
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
18,252
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
16,000
in stock
|
Buy Now | |
RS
from US$0.22
|
2,695
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
997
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
464
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
232
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | XH Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 1000V |
6 Position 2.5 mm Pitch Side Entry Board to Board Shrouded Header | Future Electronics |
Conn, R/A Header, 6Pos, 1Row, 2.5Mm | Newark Electronics |
HEADER, RIGHT ANGLE, 6WAY | element14 |
PITCH2.5MM,3A,250V,AWG#30-22 | TTI Europe |
XH-2.5mm Header side entry 6 way | RS |
XH HEADER (SIDE) | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
JST S6B-XH-A(LF)(SN) 6 Pole Side Entry XH Series P2.5mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a S6B-XH-A (LF)(SN)?
Additional datasheets, footprints and schematics for S6B-XH-A (LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S6B-XH-A (LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S6B-XH-A (LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S6B-XH-A (LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S6B-XH-A (LF)(SN) fall under?
The S6B-XH-A (LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S6B-XH-A (LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S6B-XH-A (LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S6B-XH-A (LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S6B-XH-A (LF)(SN) have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for S6B-XH-A (LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S6B-XH-A (LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S6B-XH-A (LF)(SN)?
You can fill out our help required form which you can use to request a quote for S6B-XH-A (LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.