Status: | Unknown |
---|---|
Series: | S65 Series |
RoHS: | Compliant |
Sensor Output | PNP |
---|---|
Sensing Range Max | 45mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | S65 Series |
Sensing Mode | Reflective |
Sensing Range Min | 5mm |
RoHS Compliant | Yes |
Photoelectric Sensor | Newark Electronics |
Photoelectric Sensors Color Detection Sensor 5-45mm Distance 500Hz Switching PNP Output | Sager |
Where can I find additional details, specifications and documents for a S65-PA-5-V19-PPP?
Additional datasheets, footprints and schematics for S65-PA-5-V19-PPP are listed on our Part Details page. You can also find images and similar parts to S65-PA-5-V19-PPP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S65-PA-5-V19-PPP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S65-PA-5-V19-PPP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S65-PA-5-V19-PPP fall under?
The S65-PA-5-V19-PPP is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to S65-PA-5-V19-PPP when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S65-PA-5-V19-PPP you can contact the distributor directly for product support, shipping queries etc.
Is the S65-PA-5-V19-PPP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S65-PA-5-V19-PPP have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for S65-PA-5-V19-PPP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S65-PA-5-V19-PPP often in real-time on the comparison pages.
What if I can't find stock of S65-PA-5-V19-PPP?
You can fill out our help required form which you can use to request a quote for S65-PA-5-V19-PPP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.