Status: | Unknown |
---|---|
Series: | Versaflo S Series |
RoHS: | Unknown |
Respirator Type | Powered |
---|---|
Product Range | Versaflo S Series |
RoHS Compliant | NA |
S-655 Hood Assembly with Premium Reusabl | RS |
Versaflo Hood Assembly with Inner Collar and Premium HeadSuspension S-655, 3M | 3M S-655 | RS Americas |
Hood Assembly W/Inner Collar, Pp, White | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 29.4mm |
---|---|
Extended Length | 12mm |
Extension Load Max | 37N |
External Diameter | 9.53mm |
Wire Diameter | 1.14mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a S-655?
Additional datasheets, footprints and schematics for S-655 are listed on our Part Details page. You can also find images and similar parts to S-655 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-655 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-655 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-655 fall under?
The S-655 is listed under Static Control, Site Safety & Clean Room Products > Personal Protection & Safety > Respirators Accessories.
Can I view similar or alternative parts?
You can view similar parts to S-655 when available in the Respirators Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-655 you can contact the distributor directly for product support, shipping queries etc.
Is the S-655 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-655 have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for S-655.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-655 often in real-time on the comparison pages.
What if I can't find stock of S-655?
You can fill out our help required form which you can use to request a quote for S-655 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.